EN
  • EN
  • DE
  • IT

DS2434-C08

Part No DS2434-C08
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number DS2434
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 773239-DS2434-C08
Ultra Librarian 3D Model Ultra Librarian DS2434-C08 CAD Model

Description

The DS2434-C08 is a high-performance, secure EEPROM chip from Maxim Integrated that offers a robust storage solution for a variety of applications. This chip is part of the renowned 1-Wire® family, which allows for communication on a single data line plus ground, providing a simple and cost-effective interface for data transfer.

Key Features

  • Memory Size: The DS2434-C08 comes with 4kb of EEPROM storage, which is partitioned into 16 pages of 256 bits each. This is ideal for storing configuration data, user preferences, or small application logs.
  • Unique Serial Number: Each DS2434-C08 chip contains a factory-lasered, 64-bit ROM registration number that ensures every device is unique and serves as an identifier during 1-Wire network communication.
  • Secure Authentication: The device features a Write-Once, Read-Many (WORM) mode for some of its memory pages, providing a secure way to store sensitive data that must not be altered after initial programming.
  • Data Integrity: The chip includes a robust CRC-16 error-checking scheme to ensure data integrity during communication, reducing the risk of data corruption.
  • Low-Power Operation: Designed for energy efficiency, the DS2434-C08 requires minimal power to operate, which is especially beneficial for battery-powered or energy-sensitive applications.
  • Wide Operating Range: The chip operates over a wide voltage range of 2.8V to 6.0V and is functional across a broad temperature range, making it suitable for harsh environments.

Applications

The DS2434-C08 is versatile and can be used in various sectors, including industrial, medical, and consumer electronics. It is particularly well-suited for applications that require secure data storage, such as access control systems, asset tracking, and device authentication.

Package and Availability

The device is available in a compact TO-92 package, which is easy to integrate into a wide range of product designs. As with all Maxim Integrated products, the DS2434-C08 is designed to meet the highest quality and reliability standards, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess