The SNJ54LS11J is a high-performance, military-grade integrated circuit designed and manufactured by Texas Instruments. It features triple 3-input positive-AND gates, which are essential components in digital electronics for implementing logical conjunctions. This IC is part of the 54LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption.
Key Features
- Logic Type: Triple 3-Input Positive-AND Gate
- Package / Case: J-Lead Ceramic Package
- Operating Temperature Range: Military-grade with a range of -55°C to 125°C
- Supply Voltage: Typically 5V
- Power Consumption: Low power Schottky technology
- Logic Family: 54LS
- Propagation Delay Time: Fast switching speeds
- Mounting Type: Through-Hole
Applications
The SNJ54LS11J is suitable for a wide range of applications that require reliable and fast logical operations. Its military-grade specifications ensure that it can operate in extreme conditions, making it ideal for use in:
- Defense and aerospace electronics
- High-reliability systems and mission-critical applications
- Complex logic circuits
- Signal processing
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SNJ54LS11J is no exception. It is designed to meet stringent military standards, ensuring performance and durability in harsh environments. The device undergoes rigorous testing to guarantee it meets the high-quality standards expected from a leading semiconductor manufacturer.
Product Summary
The SNJ54LS11J from Texas Instruments represents a reliable and robust solution for digital logic applications requiring triple 3-input AND gates. With its military-grade temperature range, low power consumption, and fast switching speeds, it is an excellent choice for engineers looking for components that perform consistently under demanding conditions.