EN
  • EN
  • DE

SA571NG

Part No SA571NG
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 110dB
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SA571
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663411-SA571NG
Ultra Librarian 3D Model Ultra Librarian SA571NG CAD Model

Description

ON Semiconductor SA571NG Compandor IC

The ON Semiconductor SA571NG is a versatile compandor integrated circuit (IC) designed for use in a wide range of analog signal processing applications. A compandor is a combination of a compressor and an expander, which are used to compress the dynamic range of an audio signal and subsequently expand it. This IC is particularly well-suited for use in systems where low signal-to-noise ratio is crucial, such as in wireless communication, professional audio equipment, and instrumentation.

Constructed with silicon-gate technology, the SA571NG provides excellent performance with low noise and distortion levels. It is capable of operating over a wide supply voltage range from 4V to 20V, making it adaptable to various circuit designs and applications. The device features an adjustable compression ratio, which can be easily set by external components, allowing designers to tailor the compression characteristics to specific requirements.

The SA571NG comes in a compact DIP-16 package that is easy to integrate into existing circuit layouts. The pin configuration is designed for straightforward implementation, with pins dedicated to key functions such as signal input, output, timing resistor, timing capacitor, and ground. This facilitates quick and reliable circuit design and prototyping.

Key features of the SA571NG include:

  • Wide operating voltage range (4V to 20V)
  • Adjustable compression ratio
  • Low distortion and noise level
  • External components for setting time constants
  • High precision voltage-controlled amplifier
  • Temperature-compensated gain control detector
  • Convenient DIP-16 package for easy integration

Applications for the SA571NG are diverse and include:

  • Wireless microphones and communication devices
  • Audio processing for professional audio systems
  • Dynamic range control for mixers and recording equipment
  • Instrumentation requiring precise signal control

The SA571NG from ON Semiconductor is a reliable and high-performance solution for designers looking to improve the dynamic range and signal-to-noise ratio of their audio and signal processing systems. With its flexibility and ease of use, the SA571NG is an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess