Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 3V ~ 7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SA575
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663424-SA575DTB
Ultra Librarian 3D Model Ultra Librarian SA575DTB CAD Model

Description

The ON Semiconductor SA575DTB is a versatile and high-performance low voltage compandor chip designed for use in a wide range of audio processing applications. The SA575DTB integrates two dynamically matched, high precision channels within a single package, making it an ideal choice for systems requiring noise reduction, level compression, or expansion.

Key Features:

  • Dynamic Range: The SA575DTB offers an impressive dynamic range, making it suitable for applications that require maintaining audio integrity across various signal levels.
  • Low Voltage Operation: Designed to operate at low voltages, this compandor is perfect for battery-powered devices and portable audio equipment.
  • Low Distortion: The device is engineered to minimize distortion, ensuring that the audio output remains clear and true to the original signal.
  • Adjustable Compression Ratio: Users can adjust the compression ratio to suit specific needs, providing flexibility in the control of signal dynamics.
  • Dual Channel: The dual-channel capability allows for stereo processing or dual mono applications, adding to the versatility of the SA575DTB.

Applications:

  • Wireless Microphones
  • Professional Audio Mixers
  • Analog and Digital Communications Systems
  • Audio Signal Processing Equipment

The ON Semiconductor SA575DTB is engineered to provide a high level of performance in audio signal processing. Its ability to operate at low voltages without sacrificing quality makes it a prime choice for designers looking to enhance audio systems while maintaining power efficiency. The compandor's flexibility and precision are well-suited for professional audio applications, ensuring that it can meet the demanding requirements of both studio and live environments.

Whether you're developing a wireless microphone system, building a high-end audio mixer, or integrating signal processing into communications equipment, the SA575DTB offers a reliable and effective solution for managing audio dynamics. ON Semiconductor's commitment to quality and performance is evident in this compandor, making it a go-to component for audio engineers and designers alike.

You May Also Be Interested in

STMicroelectronics
CARRADIO-SIGNAL-PROCESSOR | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $5.8737
ECAD model for TDA7404D
STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20DIP
Need more? Email Us
ECAD model for TDA7309
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $38.7149
ECAD model for SRC4194IPAGG4
NXP / Nexperia
IC SOUND PROC DGTL TV 64QFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TDA9875AH/V2,557
Cirrus Logic Inc.
192 kHZ DIGITAL AUDIO INTERFACE RECEIVER
Lowest to $15.6802
ECAD model for CS8416-DZZ
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $32.0108
ECAD model for SRC4194IPAGT
Texas Instruments
LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Lowest to $3.3265
ECAD model for LM1971MX
STMicroelectronics
Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $1.6947
ECAD model for TDA7404DTR
STMicroelectronics
IC AUDIO RECEIVER 28SO / Audio Audio Receiver 1 Channel 28-SO
Lowest to $2.6364
ECAD model for STA120DJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6274 $52.5480
47+ $2.1558 $101.3226
72+ $2.0885 $150.3720
99+ $2.0211 $200.0889
128+ $1.9537 $250.0736
172+ $1.7516 $301.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,176 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention