EN
  • EN
  • DE

TUSB8041IPAPRQ1

Part No TUSB8041IPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Automotive Four-Port USB 3.0 Hub | IC HUB CONTROLLER USB 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 757714-TUSB8041IPAPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB8041IPAPRQ1 CAD Model

Description

The TUSB8041IPAPRQ1 from Texas Instruments is a state-of-the-art USB 3.0 hub controller that is designed to expand a single USB 3.0 port into four downstream ports, making it an ideal solution for automotive infotainment consoles, onboard connectivity modules, and other in-vehicle applications where additional USB connectivity is required.

Key Features

  • High-Speed Data Transfer: The TUSB8041IPAPRQ1 supports SuperSpeed (5 Gbps), High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates, ensuring compatibility with a wide range of USB devices.
  • Automotive-Qualified: As part of the Q1 series, this hub controller is AEC-Q100 qualified, meaning it meets the stringent requirements for automotive applications.
  • Multi-Stream, Multi-Transaction Support: It can simultaneously support multiple streams and transactions, improving the efficiency of data transfer between the host and multiple devices.
  • Integrated Charging Capabilities: The hub controller includes battery charging support, which is compliant with USB Battery Charging Specification Rev 1.2, making it capable of handling both data and power delivery to connected devices.

Advanced Functionality

The TUSB8041IPAPRQ1 offers an array of advanced features that enhance its performance and reliability. It includes an onboard oscillator and integrated power-on reset circuit which simplifies the system design. The device also provides pin-configurable options and EEPROM configuration to customize the hub's behavior for specific applications.

Robust Design

Designed with the rigors of the automotive environment in mind, the TUSB8041IPAPRQ1 features built-in ESD protection and is capable of withstanding the temperature extremes commonly encountered in vehicle applications. Its robust design ensures reliable operation over a wide range of temperatures, from -40°C to 85°C.

Package and Availability

The TUSB8041IPAPRQ1 is available in a 64-pin HTQFP (Heat Sink Thin Quad Flat Pack) package, which is designed for efficient thermal performance and space-saving on the PCB. Texas Instruments provides comprehensive support for this product, including detailed technical documentation, reference designs, and customer support to facilitate design-in and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9062 $55.6248
9+ $11.4102 $102.6918
14+ $11.0537 $154.7518
19+ $10.6971 $203.2449
25+ $10.3405 $258.5125
33+ $9.2708 $305.9364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess