EN
  • EN
  • DE

TUSB546AI-DCIRNQT

Part No TUSB546AI-DCIRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 5GBPS TYPEC DP ALT MODE REDRIVER / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Max) 8.1Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB546
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47609-6,296-47609-2,296-47609-1,-TUSB546AI,TUSB546AI-DCIRNQT-ND
Standard Package 250
Win Source Part Number 1170700-TUSB546AI-DCIRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB546AI-DCIRNQT CAD Model

Description

Introducing the TUSB546AI-DCIRNQT by Texas Instruments

The TUSB546AI-DCIRNQT is a cutting-edge USB Type-C Alt Mode redriving switch designed by the renowned Texas Instruments to enhance signal quality by performing equalization on the deteriorated input signal, followed by a redrive of the signal at a higher amplitude. This device is optimized for systems that require high bandwidth data and video transport over the USB Type-C connector.

As a high-performance solution, the TUSB546AI-DCIRNQT supports data rates up to 10 Gbps for USB 3.1 Gen 2, making it ideal for applications that demand fast data transfer speeds, such as external storage, docking stations, and display applications. Furthermore, it provides an excellent option for video transport, with support for DisplayPort 1.4 at HBR3 (High Bit Rate 3) speeds, ensuring compatibility with the latest video formats and display technologies.

The device's versatility is one of its standout features. It is designed to work seamlessly with both USB and DisplayPort signals, offering a two-lane or four-lane configuration. This flexibility makes it a perfect fit for a wide range of applications that require a mix of video, data, and power over a single USB Type-C connector.

For enhanced performance, the TUSB546AI-DCIRNQT incorporates advanced features such as adaptive equalization, which automatically adjusts the level of equalization to the quality of the input signal. This results in an optimized signal integrity across various cable types and lengths. Additionally, its built-in flat gain setting helps in maintaining signal fidelity by compensating for channel loss while maintaining a low output jitter.

The device is also designed with power efficiency in mind. It features a low standby power consumption, making it suitable for battery-powered applications where power conservation is crucial. Moreover, the TUSB546AI-DCIRNQT is equipped with I2C programmability, allowing for extensive flexibility in managing signal conditioning settings to cater to specific system requirements.

In summary, the TUSB546AI-DCIRNQT from Texas Instruments represents a robust and flexible solution for enhancing USB Type-C and DisplayPort connectivity in modern electronic devices. Its high-speed data transfer capability, support for advanced video standards, and power-efficient design make it an excellent choice for designers looking to optimize their systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4497 $52.1479
17+ $6.1126 $103.9142
26+ $5.9216 $153.9616
35+ $5.7306 $200.5710
46+ $5.5396 $254.8216
61+ $4.9665 $302.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess