EN
  • EN
  • DE

HY5PS12421CFP-Y5-C

Part No HY5PS12421CFP-Y5-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942100-HY5PS12421CFP-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS12421CFP-Y5-C CAD Model

Description

The HY5PS12421CFP-Y5-C is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It's designed for applications demanding high memory bandwidth and capacity, contributing to improved overall system performance and responsiveness.

Applications

  • Graphics cards
  • Gaming consoles
  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Networking equipment
  • Other high-performance embedded systems

Features

  • 128Mb x 4 organization
  • DDR2 architecture: Provides high data transfer rates
  • Double data rate: Transfers data on both rising and falling edges of the clock signal
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization
  • Data mask (DM): Allows selective write operations
  • Burst lengths: Supports burst lengths of 2, 4, and 8
  • Auto precharge: Simplifies memory management
  • Differential clock inputs (CK, /CK): Improves noise immunity

Benefits

  • Increased system performance due to faster memory access
  • Higher bandwidth for demanding applications like gaming and video processing
  • Improved responsiveness in memory-intensive tasks
  • Enhanced reliability and stability

Additional Details

The HY5PS12421CFP-Y5-C operates at a clock frequency up to 533MHz (depending on the exact speed grade), resulting in a data transfer rate of up to 1066 Mbps (PC2-8500). It requires a power supply voltage of 1.8V. The device is typically packaged in a FBGA (Fine-pitch Ball Grid Array) package. This DDR2 SDRAM is tailored for systems where memory bandwidth is crucial for smooth operation and high performance.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess