EN
  • EN
  • DE

SST39LF040-55-4I-B3KE

Part No SST39LF040-55-4I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39LF040
Standard Package 1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254237-SST39LF040-55-4I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST39LF040-55-4I-B3KE CAD Model

Description

Microchip Technology SST39LF040-55-4I-B3KE Flash Memory

The SST39LF040-55-4I-B3KE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This 4 Mbit flash memory device is designed with reliability and versatility in mind, suitable for a wide range of applications that require data and program storage. The product is part of Microchip's renowned SST39 series, which is known for its high quality and endurance.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Speed: 55ns access time
  • Voltage Range: 2.7V to 3.6V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 32-LD PLCC (Plastic Leaded Chip Carrier)
  • Endurance: 100,000 cycles (minimum)
  • Data Retention: 100 years (minimum)

The SST39LF040-55-4I-B3KE flash memory is designed for high-speed read operations, making it an excellent choice for applications where quick access to data is critical. With its 55ns access time, this device offers fast read capabilities that can significantly improve system performance.

Flexibility is a cornerstone of the SST39LF040-55-4I-B3KE, as it supports a wide voltage range from 2.7V to 3.6V. This feature allows for compatibility with various systems and ensures stable operation under different power conditions. Additionally, the device operates within an industrial temperature range, making it reliable in environments that experience extreme temperatures.

The device's endurance and data retention capabilities are notable, ensuring that data remains safe and reliable over time. With a minimum of 100,000 write cycles and a data retention period of at least 100 years, the SST39LF040-55-4I-B3KE is a memory component that you can count on for long-term stability.

Overall, the SST39LF040-55-4I-B3KE from Microchip Technology is a robust and reliable flash memory solution that offers excellent performance, durability, and versatility for a variety of demanding applications.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess