EN
  • EN
  • DE

TUSB522PIRGER

Part No TUSB522PIRGER
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description TUSB522PIRGER / Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Max) 5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 98mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TUSB522
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848087-TUSB522PIRGER
Ultra Librarian 3D Model Ultra Librarian TUSB522PIRGER CAD Model

Description

TUSB522PIRGER USB 3.1 Gen 1 Redriver

The TUSB522PIRGER is a high-performance USB 3.1 Gen 1 redriver from Texas Instruments, designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This product is an excellent choice for improving signal integrity in applications where USB 3.1 Gen 1 interfaces require extended cable lengths or are used in electrically noisy environments.

With a dual-channel configuration, the TUSB522PIRGER supports both downstream and upstream facing ports. Each channel features independent receiver and transmitter equalization, allowing fine-tuned optimization for different cable types and lengths. The device operates over a wide temperature range, making it suitable for various commercial and industrial applications.

The TUSB522PIRGER comes in a compact QFN package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, as it supports data rates up to 5 Gbps, enabling high-speed data transfer for a range of devices, including external storage, docking stations, monitors, and many other peripherals that utilize the USB 3.1 Gen 1 standard.

Key Features:

  • Supports USB 3.1 Gen 1 at 5 Gbps
  • Dual-channel redriver for enhanced signal quality
  • Independent channel equalization for flexible system design
  • Low power consumption for energy-efficient operation
  • Compatible with USB 3.1 Gen 1 and backward compatible with USB 2.0
  • Compact QFN package for space-saving applications

The TUSB522PIRGER's advanced features make it an essential component for developers looking to maintain USB 3.1 Gen 1 performance over challenging transmission paths. Texas Instruments' commitment to quality ensures that this redriver delivers reliable, consistent performance, making it a trusted solution for extending USB signal reach.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5716 $51.4440
215+ $0.4690 $100.8350
335+ $0.4544 $152.2240
455+ $0.4397 $200.0635
590+ $0.4251 $250.8090
790+ $0.3811 $301.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,620 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess