EN
  • EN
  • DE

TUSB1211A1ZRQ

Part No TUSB1211A1ZRQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Standalone USB Transceiver Chip | IC TXRX USB 36BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Supply Voltage (V) 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-VFBGA
Supplier Device Package 36-BGA MircoStar Junior
Family Part Number TUSB1211
Manufacturer Pack Quantity 490
MSL Level 2 (1 Year)
Win Source Part Number 1274967-TUSB1211A1ZRQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB1211A1ZRQ CAD Model

Description

Overview of TUSB1211A1ZRQ from Texas Instruments

The TUSB1211A1ZRQ is a highly-integrated USB 2.0 transceiver chip manufactured by Texas Instruments. This versatile device is designed to meet the needs of a variety of USB applications across computing, communication, and consumer electronic devices. The TUSB1211A1ZRQ supports both full-speed (12 Mbps) and high-speed (480 Mbps) data transfer modes, making it an ideal solution for developers looking to incorporate USB functionality into their designs.

Key Features

  • USB 2.0 Compatibility: It fully complies with the Universal Serial Bus Specification Revision 2.0 and is backward compatible with USB 1.1.
  • High-Speed Data Transfer: Supports high-speed (HS) and full-speed (FS) data rates for versatile use cases.
  • OTG Capabilities: Includes On-The-Go (OTG) support, enhancing mobile interconnectivity by allowing devices to switch between host and peripheral roles.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered applications.
  • Integrated ESD Protection: Features built-in electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes.

Applications

The TUSB1211A1ZRQ is a versatile component that can be used in a wide array of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Consoles
  • GPS Devices
  • Industrial Instruments

Package and Quality

Texas Instruments' TUSB1211A1ZRQ comes in a compact QFN package, making it ideal for space-constrained applications. The device is also characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions. TI's commitment to quality means that this transceiver is designed and manufactured to meet the highest standards, providing designers with confidence in their end products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4966 $52.4286
49+ $2.0485 $100.3765
76+ $1.9845 $150.8220
105+ $1.9205 $201.6525
135+ $1.8564 $250.6140
181+ $1.6644 $301.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess