EN
  • EN
  • DE

TUSB1002RGER

Part No TUSB1002RGER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24VQFN / USB3.1 10 Gbps Dual-Channel Linear Redriver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811865-TUSB1002RGER
Ultra Librarian 3D Model Ultra Librarian TUSB1002RGER CAD Model

Description

The TUSB1002RGER is a state-of-the-art USB 3.2 Gen 1 dual-channel redriver from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced integrated circuit is designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system link performance.

Key Features

  • High-Speed Performance: The TUSB1002RGER supports up to 5 Gbps SuperSpeed data rates, ensuring rapid data transfer and efficient operation in demanding applications.
  • Dual-Channel Redriver: With dual-channel capability, it offers flexibility for multiple lanes of high-speed data, providing a compact and efficient solution for USB 3.2 Gen 1 interfaces.
  • Signal Enhancement: The device includes signal conditioning features, such as programmable equalization and de-emphasis levels, to optimize performance over various physical media.
  • Low Power Consumption: It is designed for low-power operation, which is critical for battery-powered devices, helping to extend battery life and reduce thermal challenges.
  • Small Form Factor: The TUSB1002RGER comes in a small 24-pin QFN package, making it ideal for space-constrained applications.

Applications

This redriver is suitable for a wide range of applications, including but not limited to:

  • Notebooks and Ultrabooks
  • Desktop Computers and Workstations
  • Docking Stations
  • Monitors and Displays
  • USB Peripheral Devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The TUSB1002RGER is built to meet the high standards expected of TI products, ensuring long-term performance and stability in a variety of operating conditions.

Technical Support and Resources

TI provides extensive technical support and resources for the TUSB1002RGER, including datasheets, reference designs, and application notes, all available through the Texas Instruments website. Designers and engineers can access these tools to accelerate their design process and bring their products to market faster.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8748 $54.9984
18+ $5.6409 $101.5362
28+ $5.4646 $153.0088
38+ $5.2884 $200.9592
49+ $5.1121 $250.4929
66+ $4.5832 $302.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess