EN
  • EN
  • DE

TUSB1002IRGER

Part No TUSB1002IRGER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full USB 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TUSB100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937876-TUSB1002IRGER
Ultra Librarian 3D Model Ultra Librarian TUSB1002IRGER CAD Model

Description

Product Overview: TUSB1002IRGER by Texas Instruments

The TUSB1002IRGER is a high-performance, dual-channel USB 3.2 Gen 1 redriver from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, this device ensures superior data integrity and extends the reach of high-speed USB signals.

Housed in a compact VQFN-24 package, the TUSB1002IRGER is engineered for space-constrained applications, making it an ideal solution for a wide range of consumer electronics, including laptops, desktop computers, docking stations, and USB peripherals. Its small form factor allows for easy integration into system designs without compromising on performance or functionality.

The TUSB1002IRGER supports data rates up to 5 Gbps, which is the hallmark of USB 3.2 Gen 1 technology, formerly known as USB 3.0. This ensures that connected devices can enjoy fast data transfer speeds, which is crucial for applications involving large file transfers, video streaming, and data backups.

With an operating temperature range from -40°C to 85°C, the TUSB1002IRGER is built to withstand harsh environments, ensuring reliable performance across various conditions. Its integrated electrostatic discharge (ESD) protection circuitry also provides resilience against electrostatic discharges, safeguarding the device and the system during unanticipated voltage spikes.

The TUSB1002IRGER is not only efficient in signal conditioning but also in power consumption. Featuring low-power states and a minimal operational power requirement, it contributes to the overall energy efficiency of the system, making it an environmentally friendly choice for power-sensitive applications.

Texas Instruments provides comprehensive technical support for the TUSB1002IRGER, including detailed datasheets, application notes, and design resources, to facilitate seamless implementation and integration into product designs. This level of support underscores TI's commitment to customer success and product excellence.

In summary, the TUSB1002IRGER from Texas Instruments is a robust, high-speed USB redriver solution that offers superior signal quality, low power consumption, and is backed by TI's exceptional support infrastructure.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess