EN
  • EN
  • DE

2SJ499-TL

Part No 2SJ499-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158679-2SJ499-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ499-TL CAD Model

Description

Introducing the 2SJ499-TL P-Channel MOSFET from ON Semiconductor

The 2SJ499-TL is a high-performance, P-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in energy-efficient solutions. This particular MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications. Its low on-resistance and high switching speeds make it an excellent choice for designers looking to optimize power efficiency in their circuits.

Key Features:

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): -60 V
  • Continuous Drain Current (ID): -12 A
  • Power Dissipation (PD): 1.5 W
  • Gate-Source Voltage (VGS): ±20 V
  • On-Resistance (RDS(on)): 0.19 Ohm
  • Total Gate Charge (Qg): 31 nC
  • Package: Surface Mount, available in a TO-252 (DPAK) package

The 2SJ499-TL is engineered to operate with high efficiency and reliability. It features a robust and durable design that ensures longevity even in demanding environments. With its low threshold voltage, it is suitable for low voltage applications, and its fast switching characteristics enhance performance in high-frequency circuits.

Applications:

The versatile nature of the 2SJ499-TL makes it suitable for a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Switching Regulators
  • Load Switching
  • Power Inverters

ON Semiconductor's commitment to quality ensures that the 2SJ499-TL MOSFET meets the stringent requirements of the modern electronics industry. It offers a combination of low power loss and high efficiency, which is essential for reducing energy consumption in electronic devices.

Whether you are designing power supplies, battery management systems, or any other application requiring efficient power control, the 2SJ499-TL by ON Semiconductor is an excellent choice to enhance your design's performance and reliability.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0568 $64.2272
9+ $13.1751 $118.5759
14+ $12.7639 $178.6946
19+ $12.3516 $234.6804
25+ $11.9404 $298.5100
33+ $10.7045 $353.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention