Product Overview: SN54LS197J
The SN54LS197J is a versatile integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This component belongs to the 54LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption. The SN54LS197J is a 4-bit shift register that is widely used in digital systems for temporary data storage, data transfer, and manipulation tasks.
Key Features
- Type: 4-Bit Shift Register
- Technology: Low-Power Schottky (LS)
- Package: J-Package Ceramic Dip
- Logic Family: 54LS
- Operating Temperature Range: -55°C to 125°C
Functional Description
The SN54LS197J is designed to provide synchronous serial or parallel input and serial output. It consists of four edge-triggered, D-type flip-flops with common clock and reset inputs. Each flip-flop has an independent D (data) input and a Q (output) that provides the serial output. The parallel inputs to the register allow for loading data in parallel format, which can then be shifted out serially as the clock input is pulsed.
Applications
With its robust design and versatile functionality, the SN54LS197J is suitable for a wide range of applications, including:
- Data storage and transfer in digital systems
- Serial-to-parallel and parallel-to-serial conversion
- Signal processing and waveform generation
- Interface circuitry for microprocessors
- Control systems
- Automotive and industrial electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN54LS197J is no exception. The device is encapsulated in a durable ceramic dip package, which provides excellent thermal stability and resistance to environmental factors. Additionally, it operates over a wide temperature range, making it suitable for use in harsh environments.
Overall, the SN54LS197J from Texas Instruments is a reliable and functional choice for designers looking to implement shift register operations in their digital circuits. Its combination of high-speed operation, low power consumption, and robust packaging makes it a valuable component in a variety of electronic applications.