EN
  • EN
  • DE

THS6222IRHFR

Part No THS6222IRHFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Differential IC Data Concentrators, Differential DSL Line Drivers, Home Networking PLC 24-VQFN (5x4)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (5x4)
Family Name THS6222
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-THS6222IRHFRTR, 296-THS6222IRHFRCT, 296-THS6222IRHFRDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936491-THS6222IRHFR
Ultra Librarian 3D Model Ultra Librarian THS6222IRHFR CAD Model

Description

The THS6222IRHFR is a high-performance, dual-channel, low-power, differential amplifier designed by Texas Instruments. This advanced integrated circuit is tailored for a variety of applications, including high-speed signal processing, broadband communications, and advanced television and video systems. Its robust design and advanced technology ensure reliable performance in even the most demanding environments.

Key Features

  • Wide Bandwidth: The THS6222IRHFR offers a wide bandwidth, making it suitable for handling high-speed signals with minimal distortion.
  • Low Power Consumption: It is engineered for efficiency, consuming low power which makes it ideal for portable and battery-powered applications.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and are suitable for driving twisted-pair or differential lines.
  • High Output Current: This product is capable of delivering a high output current, which is essential for driving heavy loads or maintaining signal integrity over long distances.
  • Thermal and Overcurrent Protection: The THS6222IRHFR is equipped with thermal shutdown and overcurrent protection features, enhancing the device's reliability and longevity.

Applications

The versatility of the THS6222IRHFR allows it to be used in a wide range of applications, including:

  • Wireless Infrastructure
  • Cable Modems
  • Set-Top Boxes
  • Professional Video Equipment
  • Test and Measurement Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS6222IRHFR is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by customers. The device is available in a compact, surface-mount package that is RoHS compliant and designed for easy integration into a variety of circuit designs.

For engineers and designers looking for a reliable, high-performance differential amplifier, the THS6222IRHFR from Texas Instruments represents a superior choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4599 $50.5890
235+ $0.4308 $101.2380
365+ $0.4162 $151.9130
520+ $0.3871 $201.2920
675+ $0.3726 $251.5050
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess