EN
  • EN
  • DE

SY88953ALMG-TR

Part No SY88953ALMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Limiting Amplifier IC Ethernet 16-QFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name SY88953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SY88953ALMG TR, SY88953ALMG TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935781-SY88953ALMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88953ALMG-TR CAD Model

Description

Product Overview: SY88953ALMG-TR from Microchip Technology

The SY88953ALMG-TR is a high-performance, low-power consumption post amplifier designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered for use in fiber-optic receivers, which makes it an essential component in advanced telecommunication systems, data centers, and networking infrastructure.

Featuring a burst-mode signal detect output that can indicate the presence of an optical signal, the SY88953ALMG-TR is capable of operating at high speeds which are necessary for modern optical networks. Its design is optimized for 1.25 Gbps but can support various data rates, making it versatile for different applications.

The SY88953ALMG-TR comes in a compact 10-pin MSOP (Mini Small Outline Package) that is surface-mountable, ensuring it can be easily integrated into a wide range of electronic assemblies. The package is tape-and-reel (TR) ready, facilitating automated pick-and-place manufacturing processes, thus enhancing the efficiency of mass production.

One of the standout features of this post amplifier is its integrated loss-of-signal (LOS) detection functionality. This feature provides a high level of sensitivity and fast response times, which is crucial for maintaining the integrity and reliability of communication signals. Additionally, the device offers a wide range of supply voltages from 3.0V to 3.6V, allowing for flexible power management within the system.

The SY88953ALMG-TR is also characterized by its low power dissipation, which not only conserves energy but also reduces thermal challenges in densely packed systems. This aspect of the design contributes to the overall longevity and stability of the device, as well as the system it is a part of.

In summary, Microchip Technology's SY88953ALMG-TR is a highly reliable and efficient solution for optical network interfaces that require fast signal processing and detection. Its combination of performance, integration, and power efficiency makes it a top choice for designers looking to enhance their fiber-optic communication systems.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess