EN
  • EN
  • DE
  • IT

SN74LV166ANSR

Part No SN74LV166ANSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT PARALLEL-LOAD SHIFT REGISTERS | IC REGISTR PAR-LOAD 8BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74LV166
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255184-SN74LV166ANSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV166ANSR CAD Model

Description

The SN74LV166ANSR is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This integrated circuit (IC) is part of TI's extensive logic family and is built to deliver both high-speed operation and low-voltage power consumption, making it a suitable choice for a variety of digital applications.

Key Features

  • Logic Type: 8-Bit Shift Register
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic level requirements
  • Output Type: Parallel
  • High-Speed Performance: Capable of shifting at a rate of 100 MHz (typical) at 5 V, ensuring swift data manipulation for time-sensitive applications
  • Low Power Consumption: Ideal for battery-operated and portable devices due to its efficient power usage
  • Package: Supplied in a compact 16-pin SOP (Small Outline Package), providing a space-saving solution for PCB designs

Applications

The SN74LV166ANSR is versatile and can be used across various applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data storage and transfer in microprocessor systems
  • Automotive systems
  • Consumer electronics

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LV166ANSR is designed to meet the rigorous standards of the electronics industry. This shift register is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

Ordering and Packaging

The SN74LV166ANSR comes in tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production environments. For ordering, it is available under the standard Texas Instruments product number, ensuring ease of sourcing through TI's distribution network or authorized resellers.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments product page.

You May Also Be Interested in

Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess