EN
  • EN
  • DE

CYTT31401-56LQI48

Part No CYTT31401-56LQI48
Manufacturer Infineon Technologies
Catalog Data Acquisition - Touch Screen Controllers
Description IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Infineon Technologies
Series TrueTouch™
Package Tray
Product Status Obsolete
Touchscreen 2 Wire Capacitive
Resolution (Bits) 32 b
Interface I2C, SPI
Voltage - Supply 1.71V ~ 5.5V
Mounting Type Surface Mount
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (6x6)
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1347869-CYTT31401-56LQI48
Ultra Librarian 3D Model Ultra Librarian CYTT31401-56LQI48 CAD Model

Description

The CYTT31401-56LQI48 is a touch screen controller from Infineon Technologies.

  • Series: TrueTouch™
  • Function: Touch Screen Controller
  • Application: Data Acquisition
  • Package: Tray
  • Standard Package: 490
  • Interface: I2C, SPI
  • Resolution: 32 bit
  • Voltage Supply: 1.71V to 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: Surface Mount
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess