EN
  • EN
  • DE

ATMXT3432S-M-AT

Part No ATMXT3432S-M-AT
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SENSOR MAXTOUCH 162UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Obsolete
Touchscreen -
Resolution (Bits) 12 b
Interface I²C, SPI
Voltage Reference Internal
Voltage - Supply 2.57V ~ 3.47V, 3.14V ~ 10.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1377895-ATMXT3432S-M-AT
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-M-AT CAD Model

Description

The ATMXT3432S-M-AT is a state-of-the-art touchscreen controller developed by Microchip Technology, designed to deliver a responsive and intuitive user interface experience. This advanced controller is part of the maXTouch® S series, which is renowned for its high performance and reliability in touchscreen applications.

This particular model, the ATMXT3432S-M-AT, is equipped with a multitude of features that make it an ideal choice for implementing into modern touchscreen devices. With 32 self-capacitance and 32 mutual-capacitance nodes, it provides excellent touch sensitivity, allowing for precise and accurate touch detection. This makes it perfect for use in automotive, industrial, and consumer electronics where touch performance is critical.

The controller supports touch input from fingers, gloves, and passive styluses, ensuring versatility in various usage scenarios. It also boasts robust noise immunity, which ensures that the touchscreen maintains its responsiveness in environments with high levels of electromagnetic interference.

One of the key advantages of the ATMXT3432S-M-AT is its power efficiency. The device is designed to minimize power consumption, making it suitable for battery-powered applications where longevity is essential. Additionally, it features Microchip's adaptive sensing technology, which dynamically adjusts scan rates and power modes to optimize performance and power savings.

Other notable functionalities include moisture resistance, which ensures that the touchscreen remains operational even when exposed to wet conditions, and a built-in self-test capability that enhances the reliability of the end product by allowing for regular system checks.

Integrating the ATMXT3432S-M-AT into your product design is made easy thanks to Microchip's comprehensive development tools and software support. The controller is also backed by Microchip's global customer service and technical support network, ensuring that help is readily available when needed.

In summary, the Microchip Technology ATMXT3432S-M-AT is a versatile and powerful touchscreen controller that offers superior touch performance, power efficiency, and robustness for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Rochester Electronics
PSOC 3
Need more? Email Us
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,261 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess