EN
  • EN
  • DE
  • IT

TSB14AA1A

Part No TSB14AA1A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3 V IEEE 1394-1995 BACKPLANE PHY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274607-TSB14AA1A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB14AA1A CAD Model

Description

The TSB14AA1A from Texas Instruments is a highly-integrated IEEE 1394a-2000 standard-compliant cable transceiver/arbiter device, designed to provide a complete single-chip solution for IEEE 1394a-2000 implementation. This device is perfect for applications requiring high-speed serial data transmission and reception, offering up to 400 Mbps of data transfer rate.

Key Features

  • High Performance: Supports 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, making it suitable for a wide range of high-speed data communication applications.
  • Integration: Integrates a cable transceiver and a digital phase-locked loop (PLL), reducing the number of external components and overall system cost.
  • Flexibility: Provides an arbitration and connection management logic that supports asynchronous and isochronous data transfer, enhancing the versatility of the device.
  • Compatibility: Complies with the provisions of the IEEE Std 1394a-2000 and is backward compatible with the IEEE Std 1394-1995.
  • Power Management: Features advanced power management capabilities including multiple power-down modes for energy efficiency.

Applications

The TSB14AA1A is ideally suited for a variety of applications across different industries. Its ability to handle high-speed data transfers makes it a great choice for:

  • Consumer electronics (digital cameras, camcorders, and personal video recorders)
  • Computing peripherals (external storage, printers, and scanners)
  • Networking and communication equipment
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB14AA1A is no exception. This device is built to meet the rigorous standards of the industry, ensuring stable and reliable performance in a variety of operating conditions.

With its robust feature set and Texas Instruments' renowned engineering expertise, the TSB14AA1A is the perfect choice for designers looking to implement IEEE 1394a-2000 functionality into their next-generation products.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess