EN
  • EN
  • DE
  • IT

P89C58X2BA

Part No P89C58X2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234938-P89C58X2BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C58X2BA CAD Model

Description

The NXP P89C58X2BA represents a robust 8-bit microcontroller that harnesses CMOS technology to deliver enhanced performance and efficiency. As a member of the P89CXX family, this microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, where reliability and flexibility are paramount.

Key Features

  • High-Performance 8-bit Microcontroller: Based on a powerful 80C51 architecture, the P89C58X2BA offers a versatile instruction set and high-speed processing capabilities.
  • Expanded Memory: It comes with an increased 32K bytes of Flash memory, providing ample space for complex applications and the flexibility of in-system programming.
  • RAM: The device includes 1K bytes of data RAM, enabling efficient handling of variables and runtime data.
  • Four Priority Levels: The interrupt system features four priority levels, allowing for nuanced control of interrupt-driven tasks.
  • Three 16-bit Timers/Counters: These provide timing, counting, and pulse width modulation functions to support a variety of control tasks.
  • Serial Communication: Equipped with a full-duplex UART serial channel, the microcontroller facilitates serial communication with peripheral devices or other microcontrollers.
  • Programmable Watchdog Timer: A dedicated watchdog timer ensures system reliability by monitoring system operation and initiating a system reset in case of a malfunction.
  • Power Management: The P89C58X2BA supports power control modes such as Idle and Power-down modes, optimizing power consumption for battery-powered applications.

Applications

The NXP P89C58X2BA is versatile enough to fit into a broad spectrum of applications due to its robust feature set. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Robotics
  • Embedded systems

Conclusion

Overall, the NXP P89C58X2BA microcontroller is a powerful and reliable choice for developers looking for an 8-bit solution with extended memory, versatile peripherals, and efficient power management. Its rich feature set and expandability make it an ideal core component for a multitude of electronic applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess