EN
  • EN
  • DE

TSX922IDT

Part No TSX922IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSX922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-15075-2, 497-15075-1, 497-15075-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901522-TSX922IDT
Ultra Librarian 3D Model Ultra Librarian TSX922IDT CAD Model

Description

The TSX922IDT is a high-precision operational amplifier from STMicroelectronics, designed to offer a perfect balance of performance and efficiency for a wide range of applications. This device is part of the TSX92x series, which are rail-to-rail input/output dual operational amplifiers implemented in BiCMOS technology. The TSX922IDT specifically features low power consumption combined with high accuracy and high bandwidth, making it an ideal choice for battery-powered devices and industrial applications.

Key Features

  • Low Power Consumption: With a typical quiescent current of only 1 mA (max), the TSX922IDT is optimized for low-power applications, ensuring extended battery life and reduced energy costs.
  • High Precision: The device boasts an excellent gain bandwidth product of 4 MHz, allowing it to handle a wide range of frequencies with high fidelity.
  • Rail-to-Rail Input/Output: The operational amplifier can handle input and output signals that include the full range of power supply voltages, enhancing its versatility in various circuit designs.
  • Stable Performance: The TSX922IDT is characterized by a low input offset voltage of 200 µV max and a temperature drift of 2 µV/°C, ensuring consistent performance over a range of temperatures.
  • Wide Supply Voltage Range: It operates with a supply voltage ranging from 2.7 V to 12 V, accommodating various power requirements.

Applications

The TSX922IDT is suitable for a broad spectrum of applications, including:

  • Automotive and industrial electronics
  • Signal conditioning in data acquisition systems
  • Portable and battery-powered instruments
  • Analog filters
  • Sensor interfaces
  • Audio and hi-fi systems

As an operational amplifier with a compact SO-8 package, the TSX922IDT is easy to integrate into various electronic designs. Its robustness and reliability are hallmarks of STMicroelectronics' commitment to high-quality semiconductor solutions. Whether you're developing precision instrumentation or consumer electronics, the TSX922IDT brings performance and efficiency to your project.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4785 $52.0485
44+ $2.3216 $102.1504
67+ $2.2432 $150.2944
96+ $2.0863 $200.2848
125+ $2.0079 $250.9875
156+ $1.9295 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess