EN
  • EN
  • DE

TS5V522CDBQR

Part No TS5V522CDBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VGA SWITCH 5BIT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Video
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 4V ~ 5.5V
-3db Bandwidth 380MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number TS5V522
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937627-TS5V522CDBQR
Ultra Librarian 3D Model Ultra Librarian TS5V522CDBQR CAD Model

Description

The TS5V522CDBQR is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) analog switch designed by Texas Instruments. It is a part of TI's extensive switch and multiplexer portfolio, catering to a wide range of applications in the electronics industry. This particular model is well-suited for signal routing in both analog and digital applications due to its versatility and reliability.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 2.3V to 5.5V, making it ideal for battery-powered and portable devices.
  • Wide Bandwidth: It offers a wide bandwidth that ensures minimal signal distortion, which is crucial for maintaining signal integrity in high-speed applications.
  • Low On-State Resistance: The switch features a low on-state resistance, which reduces power loss and improves efficiency in signal routing.
  • High ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided, safeguarding the device against static damage during handling and operation.
  • Multiple Configurations: The dual SPDT configuration allows for flexible signal routing options, including differential signaling or single-ended signals.

Applications

The TS5V522CDBQR is used in a variety of applications where signal routing is necessary. Its low-power consumption and high-speed capabilities make it an excellent choice for:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Electronics
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS5V522CDBQR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets TI's high standards for performance and reliability. Additionally, the device is available in a compact SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Ordering Information

The TS5V522CDBQR is available for order in various quantities and packaging options to meet the needs of both small-scale projects and large-volume production. Detailed ordering and product information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9181 $50.4955
135+ $0.7533 $101.6955
210+ $0.7298 $153.2580
285+ $0.7062 $201.2670
370+ $0.6827 $252.5990
495+ $0.6121 $302.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess