EN
  • EN
  • DE

TPA2008D2PWPR

Part No TPA2008D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W STER 24TSSOP / Audio Amp Speaker 2-CH Stereo 3W Class-D 24-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033423-TPA2008D2PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPA2008D2
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2008D2PWPR CAD Model

Description

The TPA2008D2PWPR is a high-fidelity, filter-free Class-D audio power amplifier designed and manufactured by Texas Instruments. This powerful component is ideal for a wide range of audio applications, from portable devices to high-end home entertainment systems. With its advanced features and robust design, the TPA2008D2PWPR offers exceptional sound quality, efficiency, and reliability.

Key Features:

  • Output Power: Capable of delivering 6W per channel into 4Ω loads, or 10W mono into 8Ω (BTL), this amplifier can drive a wide range of speakers with clarity and power.
  • Efficiency: The Class-D operation provides over 90% power efficiency, which is especially beneficial for battery-powered applications as it extends playback time and reduces heat dissipation.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures minimal noise and distortion, providing a clean audio output.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection circuits safeguard the amplifier against damage from overheating and speaker/load faults.
  • Filter-Free Operation: The ability to operate without a filter reduces external component count, which simplifies design and reduces system cost.
  • Space-Saving Design: The TPA2008D2PWPR comes in a 24-pin HTSSOP PowerPAD package, which is compact and ideal for space-constrained applications.

Applications:

  • Portable and wireless speakers
  • Home theater systems and soundbars
  • Desktop and laptop computers
  • Tablet and mobile device audio systems

The TPA2008D2PWPR is equipped with a 2-channel stereo output configuration that can be easily bridged for a single mono output, providing designers with flexibility in their audio system design. Its advanced modulation scheme minimizes electromagnetic interference (EMI), making it suitable for use in close proximity to RF and wireless devices without causing disruptions.

Overall, the TPA2008D2PWPR from Texas Instruments stands out as a superior audio amplification solution for designers looking to enhance their audio products with high-quality sound, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2766 $51.0640
100+ $1.0475 $104.7500
150+ $1.0148 $152.2200
205+ $0.9820 $201.3100
265+ $0.9493 $251.5645
355+ $0.8511 $302.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess