EN
  • EN
  • DE

D6F-03A3-000

Part No D6F-03A3-000
Manufacturer Omron
Catalog Flow Sensors
Description MASSFLOW SENSOR 0-3 LPM  /  Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Mfr Omron Electronics Inc-EMC Div
Series D6F
Package Box
Sensing Range 0 ~ 0.79 GPM (0 ~ 3 LPM)
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Material - Body Thermoplastic resin / Aluminum alloy
Temperature Range - Operating 0°C ~ 50°C (TA)
Base Product Number D6F-03
MSL Level Not Applicable
ECCN EAR99
HTSUS 9026.10.2040
Other Names D6F03A30000,D6F03A3000,D6F-03A3-0000,Z2717
Standard Package 1
Win Source Part Number 1038373-D6F-03A3-000
Ultra Librarian 3D Model Ultra Librarian D6F-03A3-000 CAD Model

Description

The D6F Series flow sensors are designed to measure the flow rate of air and other non-corrosive gases.

  • Series: D6F
  • Measurement: Flow Rate of Air and Non-Corrosive Gases
  • Body Material: Thermoplastic Resin and Aluminum Alloy
  • Sensing Range: 0 to 0.79 GPM (0 to 3 LPM)
  • Voltage Input Range: 10.8V to 26.4V
  • Model: D6F-03A3-000
  • Package: Box
  • Standard Package Quantity: 1

You May Also Be Interested in

Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200 SCCM
Lowest to $65.5509
Honeywell
SENSOR AIRFLOW AMP 200 SLPM / Air Flow Sensor 200 SLPM Male, 0.8661" (22mm) Silicon
Lowest to $88.1119
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
Honeywell
SENSOR AIRFLOW AMP 30 SCCM / Air Flow Sensor 30.0sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $84.2106
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $103.2639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess