EN
  • EN
  • DE

TS5USBA43402YZPR

Part No TS5USBA43402YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH SP3T 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Audio, UART, USB
Switch Circuit SP3T
Number of Channels 1
Single Supply Voltage (V+) 4.35 V to 6.7 V, 2.8 V to 4.4 V
Features Depop, I2C, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-DSBGA
Win Source Part Number 1114459-TS5USBA43402YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5USBA43402YZPR CAD Model

Description

Product Overview: TS5USBA43402YZPR by Texas Instruments

The TS5USBA43402YZPR is a cutting-edge USB switching solution designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is engineered to facilitate high-speed data transmission and is an ideal component for applications requiring efficient USB signal routing.

Key Features

  • USB 2.0 Compatibility: The device is fully compatible with USB 2.0 specifications, ensuring seamless integration with existing USB systems and devices.
  • High-Bandwidth Switching: It supports high-bandwidth data transfer, making it suitable for applications that demand quick and reliable data exchange.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal attenuation, thus maintaining signal integrity during transmission.
  • Reduced Power Consumption: Designed with power efficiency in mind, the TS5USBA43402YZPR helps in reducing overall power consumption of the system.
  • Compact Packaging: Its small form factor packaging allows for space-saving designs, which is critical for modern compact electronic devices.

Applications

The versatility of the TS5USBA43402YZPR makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Peripheral Devices

Technical Specifications

The technical specifications of the TS5USBA43402YZPR include:

  • Supply Voltage: Typically 3.3V
  • Signal Switching Speed: Compliant with high-speed USB 2.0
  • Operating Temperature Range: Industry standard

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TS5USBA43402YZPR is built to meet the highest industry standards, ensuring long-term performance and reliability in various operating conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4978 $52.4670
35+ $2.8700 $100.4500
54+ $2.7804 $150.1416
75+ $2.6907 $201.8025
97+ $2.6010 $252.2970
129+ $2.3319 $300.8151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess