Product Overview: Texas Instruments UA9638CDRG4
The Texas Instruments UA9638CDRG4 is a high-performance, dual differential line driver designed for digital data transmission over balanced lines. It is part of the industry-standard 9600 series and is optimized for balanced multipoint bus transmission at rates of up to 10 Mbps.
Key Features
- High-Speed Operation: This device supports data rates up to 10 Mbps, making it suitable for high-speed applications.
- Dual Differential Line Driver: The UA9638CDRG4 features two drivers in a single package, providing efficient use of PCB space.
- Power-Off Protection: The outputs are disabled when the device is powered off, ensuring no damaging currents are sent to the lines.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, providing design flexibility.
- Low Power Consumption: The device is designed for low power consumption, which is critical for energy-sensitive applications.
- Industry-Standard Pinout: The UA9638CDRG4 is offered in an industry-standard footprint and pinout, facilitating easy adoption and integration into existing designs.
Applications
The UA9638CDRG4 is ideal for a variety of applications where reliable high-speed data transmission is required, such as:
- Telecommunications
- Networking equipment
- Point of Sale (POS) terminals
- Industrial control systems
Package and Quality
Enclosed in an SOP-8 package, the UA9638CDRG4 is designed with a small form factor in mind. Texas Instruments ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations. For reliability and performance, the UA9638CDRG4 is a top choice for designers looking to implement a robust data transmission solution in their systems.