EN
  • EN
  • DE

TS5USBA224RSWR

Part No TS5USBA224RSWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SW USB/AUDIO DPDT 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Audio, USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 5 Ohm (Audio), 7 Ohm (USB)
Single Supply Voltage (V+) 2.7 V to 5.5 V
-3db Bandwidth 650MHz
Features Depop, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 035189-TS5USBA224RSWR
Family Name TS5USBA224RSWR
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TS5USBA224RSWR CAD Model

Description

Product Overview: TS5USBA224RSWR

The TS5USBA224RSWR is a cutting-edge solution from Texas Instruments designed for the seamless switching of USB 2.0 high-speed and audio signals. This product is a part of TI's extensive range of interface devices, which are well-known for their reliability and performance. The TS5USBA224RSWR is particularly suitable for applications where efficient switching between USB and audio signals is crucial, including smartphones, tablets, and other portable electronics.

Key Features

  • High-Speed Performance: The device supports USB 2.0 high-speed data rates of 480 Mbps, ensuring fast and reliable data transfer.
  • Audio Signal Integration: It allows for the multiplexing of stereo audio signals with USB data lines, which is essential for devices that have limited GPIOs.
  • Low Power Consumption: The TS5USBA224RSWR is designed to be power-efficient, making it ideal for battery-powered applications.
  • Enhanced Durability: The device is built with robust ESD protection, safeguarding it against electrostatic discharges and prolonging its lifespan.
  • Small Form Factor: The ultra-small QFN package (1.8mm x 1.4mm) of the TS5USBA224RSWR saves valuable board space in compact electronic designs.

Applications

The versatility of the TS5USBA224RSWR allows it to be used in a wide variety of applications. It is particularly adept at managing the interface requirements of portable devices where space is at a premium. Some common applications include:

  • Smartphones and Mobile Phones
  • Tablets and Portable Media Players
  • Notebooks and Ultrabooks
  • Portable Gaming Devices
  • GPS Units

Technical Specifications

The TS5USBA224RSWR operates within a supply voltage range of 2.3V to 4.3V, making it compatible with a broad array of device power supplies. The operating temperature range of -40°C to 85°C ensures performance across various environmental conditions.

Conclusion

Texas Instruments' TS5USBA224RSWR is a highly integrated switch designed to address the needs of modern electronic devices that require the efficient management of USB and audio signal interfaces. Its small footprint, high-speed capabilities, and power efficiency make it an ideal choice for designers looking to optimize their products for performance and space.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6099 $51.8415
200+ $0.5004 $100.0800
310+ $0.4848 $150.2880
430+ $0.4691 $201.7130
555+ $0.4535 $251.6925
740+ $0.4066 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,970 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess