EN
  • EN
  • DE

LM3450MT/NOPB

Part No LM3450MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Drivers with Active Power Factor Correction and Phase Dimming Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 8.5V
Voltage Supply MAX 20V
Voltage - Output 11.5V
Dimming Analog
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1198867-LM3450MT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3450
Introduction Date November 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3450MT/NOPB CAD Model

Description

The LM3450MT/NOPB is a sophisticated LED driver solution designed by Texas Instruments to cater to the increasing demand for high-efficiency, reliable lighting systems. This device is tailored for managing the power supplied to LEDs, ensuring optimal performance and longevity of lighting applications.

Key Features

  • Adaptive Constant On-Time AC/DC Constant Current Regulation: This feature allows the LM3450MT/NOPB to adaptively regulate the current supplied to the LED load, ensuring consistent brightness and improving the efficiency of the system.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power supplies.
  • Phase Dimming Decoder: It integrates a phase dimming decoder compatible with both leading edge and trailing edge dimmers, providing smooth dimming capabilities and enhancing user experience.
  • Thermal Foldback: The LM3450MT/NOPB is equipped with thermal foldback functionality, which protects the LED driver by reducing the output current when the temperature exceeds a predefined threshold.
  • Protection Features: It includes multiple protection features such as under-voltage lockout, cycle-by-cycle current limit, and thermal shutdown to ensure the safety and durability of the LED system.

Applications

The versatility of the LM3450MT/NOPB makes it suitable for a wide range of applications, including:

  • Commercial and Residential LED Lighting
  • Street and Area Lighting
  • Architectural Lighting
  • LED Backlighting

Package and Quality

The LM3450MT/NOPB comes in a 16-pin TSSOP package with exposed pad for enhanced thermal performance. It is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The NOPB designation indicates that the product is provided in "No Lead (Pb)" packaging.

Conclusion

With its advanced features and robust design, the LM3450MT/NOPB from Texas Instruments stands out as a prime choice for developers and engineers looking to create efficient, durable, and user-friendly LED lighting solutions.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0727 $51.8175
59+ $1.7007 $100.3413
92+ $1.6476 $151.5792
126+ $1.5944 $200.8944
163+ $1.5413 $251.2319
218+ $1.3818 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess