EN
  • EN
  • DE

TS5N412PW

Part No TS5N412PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC FET MUX/DEMUX SGL 16TSSOP / 4 Circuit IC Switch 2:1 12.5Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 12.5Ohm
Voltage - Supply, Single (V+) 4.75V ~ 5.25V
Switch Time (Ton, Toff) (Max) 200ns, 200ns
-3db Bandwidth 25MHz (Min)
Crosstalk -50dB @ 25MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TS5N412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TS5N412PWG4-NDR,TS5N412PW-ND,TS5N412PWE4-ND,TEXTISTS5N412PW,-TS5N412PWG4,2156-TS5N412PW,-296-34693-5-ND,TS5N412PWG4,TS5N412PWE4,TS5N412PWG4-ND,296-34693-5
Standard Package 90
Win Source Part Number 1231326-TS5N412PW
Ultra Librarian 3D Model Ultra Librarian TS5N412PW CAD Model

Description

The TS5N412PW is a high-performance, quad differential 2:1 multiplexer and demultiplexer designed by Texas Instruments. This versatile component is engineered to handle high-speed digital signals in applications that require minimal propagation delay and low crosstalk. It is particularly well-suited for networking, telecommunications, and data acquisition systems that demand high-speed data processing and transfer.

Featuring a wide bandwidth that exceeds 2.5 Gbps, the TS5N412PW ensures that signal integrity is maintained even at high data rates, making it an excellent choice for gigabit ethernet, Fibre Channel, and other high-speed serial interfaces. The device operates from a single 3.3V supply, which makes it compatible with most modern digital systems and simplifies power management.

With its differential design, the TS5N412PW provides improved noise immunity and reduced electromagnetic interference (EMI), which is critical in densely packed electronic systems. The multiplexer and demultiplexer function is controlled by a single input, which can be driven by standard CMOS or LVTTL logic levels, offering flexibility in control interface design.

The TS5N412PW is housed in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that optimizes board space without compromising performance. Texas Instruments' commitment to quality is evident in the device's robust construction, which is designed to meet or exceed the stringent requirements of the industrial temperature range (-40°C to +85°C).

Key Features:

  • Quad differential 2:1 multiplexer/demultiplexer
  • High bandwidth (>2.5 Gbps)
  • Low crosstalk and propagation delay
  • Single 3.3V supply operation
  • Improved noise immunity with differential design
  • Compatible with CMOS or LVTTL logic levels
  • 16-pin TSSOP package for space-saving design
  • Industrial temperature range support

Overall, the TS5N412PW from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an indispensable component in the design of high-speed digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess