EN
  • EN
  • DE

TLV3701ID

Part No TLV3701ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP P-P NANOPWR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV3701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TLV3701ID-NDR, -TLV3701IDG4, -TLV3701IDG4-NDR, TLV3701IDG4-ND, 296-12608-5, -296-12608-5, -296-12608-5-ND, TLV3701IDG4
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900217-TLV3701ID
Ultra Librarian 3D Model Ultra Librarian TLV3701ID CAD Model

Description

Overview of Texas Instruments TLV3701ID

The Texas Instruments TLV3701ID is a high-performance, single-channel comparator that offers a wide range of features designed for a variety of applications. This precision comparator is known for its low voltage operation and extremely low power consumption, making it an excellent choice for portable and battery-powered devices.

Key Features

  • Supply Voltage: The TLV3701ID can operate at a supply voltage range from 2.7V to 16V, providing flexibility in various power supply scenarios.
  • Low Power Consumption: With a quiescent current of just 50 µA, it is optimized for systems where power efficiency is crucial.
  • High-Speed Operation: It offers a fast response time with a typical propagation delay of 6 µs, ensuring quick and reliable performance for critical applications.
  • Push-Pull Output: The device features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.
  • Input Offset Voltage: It has a low input offset voltage, which enhances accuracy in precision applications.
  • Temperature Range: The TLV3701ID is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliability under various environmental conditions.

Applications

The TLV3701ID's versatility makes it suitable for a broad spectrum of applications, including:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Energy management systems
  • Portable medical equipment

Quality and Reliability

As with all Texas Instruments products, the TLV3701ID is manufactured to high standards of quality and reliability. It is available in a standard 8-pin SOIC package, which is both robust and suitable for automated assembly processes. TI's commitment to quality ensures that the TLV3701ID will deliver consistent performance over its operational life.

In summary, the Texas Instruments TLV3701ID comparator is an ideal choice for designers looking for a low-power, high-precision component that can operate across a wide range of power supplies and temperatures, suitable for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6213 $56.7455
80+ $1.3303 $106.4240
120+ $1.2888 $154.6560
165+ $1.2472 $205.7880
210+ $1.2056 $253.1760
280+ $1.0809 $302.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess