EN
  • EN
  • DE

TL52055DRG4

Part No TL52055DRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description WIDE-BANDWIDTH,2-INPUT,1-OUTPUT 3-CIRCUIT VIDEO SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 4.5 V ~ 9 V
-3db Bandwidth 40MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1268468-TL52055DRG4
Manufacturer Homepage www.ti.com
Family Name TL52055
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL52055DRG4 CAD Model

Description

The TL52055DRG4 is a high-performance, dual operational amplifier (op-amp) produced by the renowned semiconductor company, Texas Instruments. This integrated circuit is designed to offer a perfect blend of features suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Low Noise: The TL52055DRG4 boasts an exceptionally low noise density, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Speed: With a high slew rate and bandwidth, this op-amp facilitates fast signal response, which is beneficial for high-speed amplifiers and filters.
  • Low Distortion: It provides low harmonic distortion across a wide frequency range, ensuring high-fidelity signal amplification suitable for precision electronics.
  • Wide Supply Range: The device can operate over a broad supply voltage range, accommodating various power supply requirements and simplifying system design.
  • Dual Configuration: The dual op-amp configuration allows for compact designs, as two operational amplifiers are integrated into a single package.

Applications:

  • Audio processing equipment
  • Active filters
  • Analog signal conditioning
  • Test and measurement systems
  • Automotive electronics

Quality and Reliability:

As with all Texas Instruments products, the TL52055DRG4 is manufactured to the highest quality standards, ensuring reliability and performance. The device is available in a compact SOIC-8 package, which is suitable for space-constrained applications while providing robustness for industrial environments.

Environmental Compliance:

The TL52055DRG4 is compliant with RoHS directives, which means it is fabricated with a focus on environmental safety, reducing hazardous substances in electronic components.

Whether you're designing a professional audio system, a precision measurement device, or any other application requiring high-quality signal amplification, the TL52055DRG4 from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess