EN
  • EN
  • DE

TS3V330DBQR

Part No TS3V330DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX VID SW QUAD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 300MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 130756-TS3V330DBQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3V330DBQR CAD Model

Description

The TS3V330DBQR is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer designed by Texas Instruments. This versatile switch is part of the extensive range of signal switches that Texas Instruments offers, catering to a wide array of applications. The device is particularly well-suited for applications that require the routing of high-speed signals, including LVDS, LVPECL, and CML.

Key Features

  • Wide Bandwidth: With a bandwidth of 500 MHz, the TS3V330DBQR ensures minimal signal distortion and supports high-speed data transmission, making it ideal for video, multimedia, and telecommunications applications.
  • Low Power Consumption: The device operates with a very low power consumption, which is critical for battery-powered devices and contributes to overall system power efficiency.
  • Bidirectional Operation: Designed to work bidirectionally, this multiplexer/demultiplexer can switch signals in both directions, offering flexibility in signal routing within a circuit.
  • Wide Operating Temperature Range: The TS3V330DBQR is functional over an extended temperature range, making it reliable in various environmental conditions.

Applications

The TS3V330DBQR is ideal for a range of applications, including but not limited to:

  • High-speed data I/O in computing and telecommunication
  • Signal gating, routing, and isolation in test equipment
  • Video signal switching
  • PCB space saving in multifunctional devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TS3V330DBQR is no exception. It is fabricated using the industry-proven Sub-micron Silicon-Gate CMOS technology, which provides robustness and longevity. The device is available in a compact SSOP (Shrink Small Outline Package) form factor, which is highly suitable for space-constrained applications.

Ordering Information

The TS3V330DBQR is available in tape and reel packaging, facilitating easy integration into manufacturing processes. Detailed ordering and product information can be found on the Texas Instruments website or by contacting authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6357 $50.8560
195+ $0.5216 $101.7120
300+ $0.5053 $151.5900
410+ $0.4890 $200.4900
530+ $0.4727 $250.5310
710+ $0.4238 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess