EN
  • EN
  • DE

TS3USBCA410RSVR

Part No TS3USBCA410RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description DATA ACQ PLEXERS/SWITCHES / USB Type-C SBU Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB
Number of Channels 1
On-State Resistance (Maximum) 7.1Ohm
Single Supply Voltage (V+) 2.4V ~ 5.5V
-3db Bandwidth 550MHz
Features USB 2.0
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804395-TS3USBCA410RSVR
Ultra Librarian 3D Model Ultra Librarian TS3USBCA410RSVR CAD Model

Description

The TS3USBCA410RSVR is a cutting-edge, high-performance USB Type-C™ switch from Texas Instruments (TI), designed to facilitate the management of USB signals. This product is part of TI's extensive portfolio of interface devices, which are renowned for their reliability and advanced technology. The TS3USBCA410RSVR is an ideal solution for applications that require switching between USB Type-C ports for data and charging purposes.

Key Features

  • USB Type-C Compatibility: The TS3USBCA410RSVR is fully compatible with the USB Type-C specification and offers seamless integration for devices equipped with USB Type-C connectors.
  • High-Speed Data Transfer: This switch supports high-speed data transfer, ensuring efficient and quick data exchange between connected devices.
  • Power Delivery: It is capable of handling power delivery (PD) for charging devices, making it an essential component for power management in USB Type-C applications.
  • Bi-Directional Switching: The device features bi-directional switching capabilities, allowing it to route signals in both directions, which is critical for the versatility of USB Type-C connections.
  • Compact Design: The TS3USBCA410RSVR comes in a small package, making it suitable for integration into space-constrained applications without compromising performance.

Applications

The TS3USBCA410RSVR is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Laptops and desktop computers
  • Portable charging devices
  • Docking stations
  • Monitors and display interfaces

Quality and Support

Texas Instruments is committed to providing high-quality products and offers extensive technical support for the TS3USBCA410RSVR. Engineers and designers can rely on TI's comprehensive documentation, reference designs, and customer support to streamline their product development cycles and bring robust USB Type-C solutions to market.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess