EN
  • EN
  • DE

MC10E431FNR2

Part No MC10E431FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3-BIT DIFFERENTIAL FLIP-FLOP | IC FF D-TYPE TRPL 1BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.1GHz
Trigger Type Positive, Negative
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 132mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E431
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217105-MC10E431FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E431FNR2 CAD Model

Description

Product Overview: MC10E431FNR2 from ON Semiconductor

The MC10E431FNR2 is a high-performance integrated circuit from ON Semiconductor, designed for use in applications requiring fast and precise digital edge translation. This device is part of ON Semiconductor's 10E series, which is renowned for its exceptional speed and reliability. The MC10E431FNR2 is particularly suitable for systems that demand high-frequency operation and accurate timing, such as telecommunications, data processing, and automated test equipment.

Constructed with advanced ECL (Emitter Coupled Logic) technology, the MC10E431FNR2 offers a combination of high-speed operation with low power consumption. This makes it an ideal choice for energy-efficient designs without compromising on performance. The device operates with a voltage supply range that is standard for ECL circuits, ensuring easy integration into existing systems or new designs.

Key Features:

  • High-Speed Performance: The MC10E431FNR2 boasts a fast propagation delay, which is critical for applications requiring quick response times and high data throughput.
  • Differential Inputs: The device includes differential inputs, which enhance noise immunity and allow for more reliable operation in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10E431FNR2 maintains low power dissipation, contributing to the overall efficiency of the systems in which it is used.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring stable performance in various operating conditions.
  • Surface Mount Package: The MC10E431FNR2 comes in a PLCC-28 package, which is suitable for surface mount technology (SMT), allowing for a compact and reliable PCB design.

With its robust set of features, the MC10E431FNR2 from ON Semiconductor is a versatile component that can be deployed in a wide array of digital applications. Its high-speed operation, combined with ON Semiconductor's reputation for quality and reliability, makes it a valuable asset for designers looking to create sophisticated electronic systems that require precise timing and fast data processing capabilities.

Whether you are designing a new system or upgrading an existing one, the MC10E431FNR2 offers the performance and dependability needed to meet the challenges of today's fast-paced digital world.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7541 $60.7869
21+ $5.5418 $116.3778
33+ $5.3686 $177.1638
45+ $5.1954 $233.7930
58+ $5.0223 $291.2934
77+ $4.5027 $346.7079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess