EN
  • EN
  • DE

TS3L500AERHUR

Part No TS3L500AERHUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 16X8 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 950MHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-WQFN-EP (5x11)
Win Source Part Number 035087-TS3L500AERHUR
Family Name TS3L500AE
Introduction Date May 25, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L500AERHUR CAD Model

Description

Overview of Texas Instruments TS3L500AERHUR

The Texas Instruments TS3L500AERHUR is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer LAN switch with a wide bandwidth that caters to various applications. This particular component is designed to facilitate the switching of signals in networking devices, enhancing the flexibility and functionality of LAN connections. Its robust design and advanced technology make it a go-to choice for engineers and designers looking to optimize their network systems.

Key Features

  • High Bandwidth: The TS3L500AERHUR offers a wide bandwidth that ensures minimal signal degradation, allowing for high-speed data transmission without compromising signal integrity.
  • Low Crosstalk: With its low crosstalk characteristics, the switch ensures minimal interference between channels, which is critical for maintaining the quality of the signal in dense networking environments.
  • Low Power Consumption: Designed with power efficiency in mind, this switch consumes minimal power, making it an ideal choice for energy-sensitive applications.
  • Multiple Configuration Options: The device can be configured in various ways to suit different networking requirements, providing designers with the flexibility to adapt to different system architectures.
  • Robust ESD Protection: The TS3L500AERHUR is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static discharge events.

Applications

The versatility of the TS3L500AERHUR allows it to be used in a wide range of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Signal gating and multiplexing for data management
  • Server interface applications
  • Peripheral sharing devices

Technical Specifications

The TS3L500AERHUR is equipped with technical specifications that ensure its reliability and performance in demanding applications:

  • Package: 48-pin QFN
  • Operating Temperature Range: -40°C to 85°C
  • 5V Tolerant I/Os
  • Off-Isolation: -30 dB at 250 MHz
  • Switching Speed: 6 ns (max)

With its combination of high-speed performance, low power consumption, and robust protection features, the Texas Instruments TS3L500AERHUR is an excellent choice for enhancing the capabilities of network systems.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3546 $52.2552
28+ $3.5730 $100.0440
44+ $3.4614 $152.3016
60+ $3.3497 $200.9820
78+ $3.2381 $252.5718
104+ $2.9031 $301.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess