EN
  • EN
  • DE

TS3L301DGVRG4

Part No TS3L301DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 16-BIT TO 8-BIT SPDT GIGABIT LAN SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274330-TS3L301DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L301DGVRG4 CAD Model

Description

The TS3L301DGVRG4 is a high-performance, 16-bit to 1-bit multiplexer/demultiplexer LAN switch with a single enable (EN) input. Manufactured by Texas Instruments, this integrated circuit is designed to provide seamless switching capabilities for various signal types, including 10/100/1000 Base-T Ethernet networks. The device is a part of Texas Instruments' extensive interface solutions, offering robust performance for networking applications.

Key Features

  • High Bandwidth: The TS3L301DGVRG4 boasts a wide bandwidth that ensures minimal signal degradation, making it suitable for high-speed data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power consumption, which is crucial for maintaining the overall efficiency of the system it is integrated into.
  • Enhanced Signal Integrity: The switch is engineered to maintain signal integrity, reducing crosstalk and electromagnetic interference, which is vital for maintaining the quality of data transmission in networking equipment.
  • Bidirectional Operation: It supports bidirectional communication, allowing it to switch signals in both directions, which adds to its versatility in various application scenarios.
  • Single Power Supply: The device operates on a single 3.3V power supply, simplifying the power design of the system.
  • Low On-State Resistance: The low on-state resistance of the switch channels ensures minimal insertion loss, which is beneficial for maintaining the signal amplitude.

Applications

With its robust design and high-speed capabilities, the TS3L301DGVRG4 is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data center infrastructure
  • Server interface cards
  • LAN on Motherboard (LOM) applications

Package and Quality

The TS3L301DGVRG4 comes in a compact 48-pin TSSOP (DGVR) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for industrial and commercial networking hardware.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7521 $54.0168
19+ $5.5402 $105.2638
28+ $5.3671 $150.2788
39+ $5.1940 $202.5660
50+ $5.0208 $251.0400
67+ $4.5014 $301.5938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess