EN
  • EN
  • DE

AQY221R2V

Part No AQY221R2V
Manufacturer Panasonic
Catalog Solid State Relays
Description SSR RELAY SPST-NO 250MA 0-40V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 23 Weeks
Features Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm)
Manufacturer Panasonic
Series PhotoMOS™ AQY
Package Tube
Mounting Surface Mount
Package 4-SMD (0.175", 4.45mm)
Case / Package 4-SSOP
Family Name AQY221
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number 255-2884-3, 255-2884-3-ND, AQY221R2V-ND, 255-2884-5
Quantity per package 150
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861753-AQY221R2V
Ultra Librarian 3D Model Ultra Librarian AQY221R2V CAD Model

Description

The Panasonic AQY221R2V is a PhotoMOS™ AQY series solid state SPST-NO (1 Form A) relay that comes in a 4-SMD (0.175", 4.45mm) package.

  • Manufacturer: Panasonic
  • Series: PhotoMOS™ AQY
  • Relay Type: Solid State SPST-NO (1 Form A)
  • Package: 4-SMD (0.175", 4.45mm)
  • Mounting Type: Surface Mount
  • Family: AQY221
  • Category: Relays
  • Case/Package: 4-SSOP
  • ECCN: EAR99
  • Popularity: Moderately Popular
  • Supply and Demand Status: Limited
  • Quantity per Package: 150
  • Production Lead Time: 23 weeks
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8536.41.0030
  • Other Part Numbers: 255-2884-3, 255-2884-3-ND, AQY221R2V-ND, 255-2884-5

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5406 $53.1090
35+ $2.9052 $101.6820
54+ $2.8144 $151.9776
74+ $2.7236 $201.5464
95+ $2.6328 $250.1160
128+ $2.3604 $302.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess