EN
  • EN
  • DE

TRSF3243IDBR

Part No TRSF3243IDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3/5 Transceiver Full RS232 28-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name TRSF3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25103-2, -296-25103-1-ND, TRSF3243IDBR-ND, -TRSF3243IDBRG4-NDR, 296-25103-6, -TRSF3243IDBR-NDR, 296-25103-1, -TRSF3243IDBRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901137-TRSF3243IDBR
Ultra Librarian 3D Model Ultra Librarian TRSF3243IDBR CAD Model

Description

The TRSF3243IDBR is a highly integrated device from Texas Instruments, designed to provide reliable serial communication with minimal power consumption and robust electrostatic discharge (ESD) protection. This product is a dual-driver and dual-receiver that conforms to the TIA/EIA-232-F Standards and is particularly suitable for applications requiring efficient serial port communication in industrial, telecommunications, and consumer products.

Key Features

  • Interface Type: The TRSF3243IDBR supports RS-232 interface standards, ensuring compatibility with a wide range of serial communication protocols.
  • Supply Voltage: It operates at a supply voltage range of 3.0V to 5.5V, making it versatile for various power environments and battery-operated systems.
  • Low-Power Consumption: With its innovative design, the device offers a low-power shutdown mode that significantly reduces power usage when not in active operation.
  • Data Transmission Rate: It is capable of handling data rates up to 250 kbps, ensuring swift and efficient data transfer for multiple applications.
  • ESD Protection: The TRSF3243IDBR is equipped with an ESD protection circuitry that can withstand up to ±15kV, providing robust protection against sudden electrostatic discharges.
  • Operating Temperature: The device is designed to operate within an industrial temperature range of -40°C to 85°C, guaranteeing reliable performance under extreme conditions.
  • Package: It comes in a compact SSOP-16 package, which is conducive for space-constrained applications.

Applications

The TRSF3243IDBR is ideal for a variety of applications that require a reliable and efficient serial communication interface. It is commonly used in:

  • Point-of-Sale (POS) terminals
  • GPS receivers
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems

With its robust feature set and adherence to industry standards, the TRSF3243IDBR from Texas Instruments is an excellent choice for designers looking to implement a dependable RS-232 communication interface in their products.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7410 $52.1510
26+ $3.8901 $101.1426
40+ $3.7685 $150.7400
55+ $3.6470 $200.5850
71+ $3.5254 $250.3034
95+ $3.1607 $300.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess