EN
  • EN
  • DE

UD9926-S08-R

Part No UD9926-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276728-UD9926-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UD9926-S08-R CAD Model

Description

The UD9926-S08-R is a power management integrated circuit (PMIC) manufactured by UTC (Unisonic Technologies Co., Ltd.). This component is designed to provide efficient power conversion and regulation in a variety of electronic devices. It's crucial for managing power distribution and ensuring stable operation of connected circuits.

Applications:

  • Portable electronic devices: Such as smartphones, tablets, and MP3 players, where efficient power management is critical for battery life.
  • Battery-powered equipment: Including cordless power tools and portable medical devices, which require stable voltage and current regulation.
  • Consumer electronics: Like set-top boxes, media players, and other devices that need reliable power supplies.
  • Industrial control systems: Powering sensors, controllers, and other components that demand precise and regulated voltage levels.
  • IoT (Internet of Things) devices: Managing power in connected sensors, actuators, and communication modules.

Features:

  • High efficiency: Minimizes power loss during conversion, extending battery life in portable applications.
  • Low quiescent current: Reduces power consumption when the device is in standby mode.
  • Over-voltage protection (OVP): Protects connected circuits from damage due to excessive voltage levels.
  • Short-circuit protection (SCP): Prevents damage to the IC and connected components during short-circuit conditions.
  • Over-temperature protection (OTP): Shuts down the device if the operating temperature exceeds safe limits.
  • Precise voltage regulation: Ensures a stable and accurate output voltage, critical for reliable operation.
  • Compact package: Allows for easy integration into small form-factor devices.

Benefits:

  • Extended battery life: High efficiency and low quiescent current contribute to longer operating times for battery-powered devices.
  • Improved system reliability: Built-in protection features safeguard against voltage spikes, short circuits, and overheating.
  • Simplified design: Integration of multiple power management functions reduces the need for external components.
  • Reduced system cost: Fewer external components translate to lower overall bill of materials (BOM) costs.
  • Enhanced safety: Protection features prevent damage and ensure safe operation of connected circuits.

Additional Details:

The specific technical specifications of the UD9926-S08-R, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, will vary depending on the exact model and configuration. Designers should refer to the manufacturer's datasheet for detailed information. Package type is likely to be a small outline package (SOP) based on the S08 designation. This PMIC often utilizes switching regulator topologies to achieve high efficiency power conversion.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
IXYS
Lowest to $7.8205
Silergy Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess