EN
  • EN
  • DE

ST72314J2B6/NRP

Part No ST72314J2B6/NRP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SDIP-42
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756899-ST72314J2B6/NRP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72314J2B6/NRP CAD Model

Description

Product Overview: ST72314J2B6/NRP

Manufacturer: STMicroelectronics

The ST72314J2B6/NRP is a robust and versatile microcontroller unit (MCU) designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the ST7 family of microcontrollers, which are well-known for their reliability, performance, and flexibility in various applications.

Key Features

  • Core: The ST72314J2B6/NRP is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it an ideal choice for cost-sensitive and power-constrained applications.
  • Memory: It comes with 16KB of Flash program memory, ensuring ample space for complex software routines and algorithms. The Flash technology provides the convenience of in-circuit programming and in-application programming, which greatly simplifies updates and maintenance.
  • Clock Speed: The device operates at a clock speed of up to 8 MHz, delivering efficient processing capabilities for a wide range of tasks.
  • I/O Ports: It features numerous I/O ports, including 34 configurable I/O lines that allow for flexible interfacing with peripheral devices and external components.
  • Timers: The MCU includes a range of timers, such as a main clock controller with a watchdog timer, which helps prevent system failures by resetting the MCU in case of a software error or malfunction.
  • Communication Interfaces: For communication, the ST72314J2B6/NRP supports a synchronous serial communication interface, which can be used for connecting to other microcontrollers, sensors, and devices.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, making it suitable for both 3.3V and 5V systems.

Applications

The ST72314J2B6/NRP is engineered to cater to a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its robust set of features and capabilities, the ST72314J2B6/NRP from STMicroelectronics represents a reliable and cost-effective solution for developers and engineers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess