EN
  • EN
  • DE

TRSF3221IPWR

Part No TRSF3221IPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V SINGLE-CHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1274072-TRSF3221IPWR
Manufacturer Homepage www.ti.com
Family Name TRSF3221
Introduction Date August 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRSF3221IPWR CAD Model

Description

Product Overview: TRSF3221IPWR by Texas Instruments

The TRSF3221IPWR is a robust, versatile RS-232 transceiver from Texas Instruments, designed to meet the demands of modern serial communication systems. This integrated circuit provides reliable full-duplex data transfer functionality, making it an ideal choice for applications that require a serial interface with high-speed data exchange.

Key Features

  • Interface Type: The device operates as a RS-232 transceiver, ensuring compatibility with a wide range of serial communication standards.
  • Data Rate: It supports data rates up to 250 kbps, allowing for efficient and fast data transmission.
  • Supply Voltage: The TRSF3221IPWR operates at a supply voltage range of 3.0V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V logic.
  • Low Power Consumption: With its low-power shutdown mode, the device minimizes power usage when not in active operation, making it suitable for battery-powered applications.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with ESD protection exceeding ±15kV using the IEC 61000-4-2 Air-Gap Discharge method, ±8kV using the IEC 61000-4-2 Contact Discharge method, and ±15kV using the Human Body Model, ensuring durability and resilience in harsh environments.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, making it reliable in extreme conditions.
  • Package: The device comes in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, which is compact and suitable for space-constrained applications.

Applications

The TRSF3221IPWR's robust feature set makes it an excellent choice for a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Medical equipment
  • Consumer electronics

With its combination of high-speed data transfer, low-power consumption, and ESD protection, the TRSF3221IPWR from Texas Instruments stands out as a reliable solution for designers and engineers looking to integrate RS-232 communication capabilities into their projects.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess