EN
  • EN
  • DE

F28M35E20B1RFPT

Part No F28M35E20B1RFPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 60MHz/60MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB/256KB
Program Memory Type FLASH
RAM Size 72KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774324-F28M35E20B1RFPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35E20B
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35E20B1RFPT CAD Model

Description

Introducing the F28M35E20B1RFPT Microcontroller from Texas Instruments

The F28M35E20B1RFPT is a cutting-edge microcontroller unit (MCU) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This hybrid MCU is part of the C2000™ and Stellaris® family, designed to cater to the demanding needs of industrial applications that require high levels of processing power, real-time performance, and network connectivity.

Key Features and Benefits

  • Dual-Core Architecture: The F28M35E20B1RFPT features a unique dual-core architecture that combines a C28x core and an ARM Cortex-M3 core. The C28x core is optimized for real-time control applications, offering exceptional performance in digital signal processing (DSP), while the ARM Cortex-M3 core excels in managing communication protocols and user interface operations.
  • Integrated Control Subsystem: With its C28x CPU, the device provides a robust control subsystem, including trigonometric math functions and a high-resolution PWM for precise motor control and power conversion.
  • Advanced Connectivity: This MCU supports a wide range of communication interfaces such as Ethernet, CAN, USB, SPI, and I2C, enabling seamless integration with various industrial networks and peripheral devices.
  • Memory and Storage: Equipped with Flash memory and RAM, the F28M35E20B1RFPT ensures ample space for complex application code and provides efficient data handling capabilities.
  • Robust Security Features: Security is a priority in industrial applications, and this MCU incorporates several security features, including a hardware encryption accelerator, to protect sensitive data and ensure secure communications.
  • Enhanced Analog Features: The device boasts high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which are essential for accurate sensor interfacing and control signal generation.

Applications

The F28M35E20B1RFPT is ideal for a wide range of industrial applications, including:

  • Motor control and drives
  • Power delivery systems and inverters
  • Industrial automation and robotics
  • Renewable energy systems, such as solar inverters and wind turbines

With its robust design and comprehensive feature set, the F28M35E20B1RFPT from Texas Instruments is engineered to meet the rigorous demands of modern industrial systems, delivering the performance, connectivity, and reliability required for today's complex applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess