EN
  • EN
  • DE

SMB2.5R-1

Part No SMB2.5R-1
Manufacturer API Delevan Inc.
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 385 OHM 2SMD 1LN / Ferrite Beads Chip 385Ohm 100MHz 9.5A 0.005Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer API Delevan Inc.
Series SMB2.5R
Packaging Reel package
Number of Lines 1
Impedance @ Frequency 385 Ohm @ 100MHz
Current Rating (Maximum) 9.5A
DC Resistance (DCR) (Maximum) 5 mOhm
Operating Temperature Range -40°C ~ 125°C
Package 2-SMD, J-Lead
Mounting SMD
Height (Maximum) 0.200" (5.08mm)
Dimension 0.460" L x 0.283" W (11.68mm x 7.20mm)
Win Source Part Number 794632-SMB2.5R-1
Popularity Medium
Supply and Demand Status Limited
Family Name SMB2.5R
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SMB2.5R-1 CAD Model

Description

The SMB2.5R series from API Delevan Inc. is a 2-SMD, J-Lead package filter, suitable for use in electronic components.

  • Filter Type: Not Specified
  • Number of Lines: 1
  • Impedance: 385 Ohm @ 100MHz
  • Current Rating: 9.5A
  • DC Resistance (DCR): 5 mOhm (Max)
  • Dimensions: 0.460" L x 0.283" W (11.68mm x 7.20mm)
  • Height: 0.200" (5.08mm) (Max)
  • Operating Temperature Range: -40°C to 125°C
  • Series: Filters
  • Package Type: Reel
  • Estimated EOL Date: 2026
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE BEAD 126 OHM AXIAL 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 50 OHM 1206 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us
Vishay
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess