Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Frequency 27MHz
Data Rate (Max) 10kbps
Applications Human-Interface Devices (HID), Wireless Control
Current - Receiving 100mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number TRF7900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-19302-5,-296-19302-5,TEXTISTRF7900PW,-TRF7900PW-NDR,-TRF7900PWG4,-TRF7900PWG4-NDR,-296-19302-5-ND,2156-TRF7900PW-TI
Standard Package 50
Win Source Part Number 987433-TRF7900PW
Ultra Librarian 3D Model Ultra Librarian TRF7900PW CAD Model

Description

The TRF7900PW is a multifaceted integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is tailored for applications requiring high-performance radio frequency (RF) identification and data communication. The TRF7900PW is an ideal choice for developers looking to create efficient and reliable RFID systems.

Key Features

  • RFID Support: The TRF7900PW supports a wide range of RFID standards, including ISO/IEC 14443A/B and ISO/IEC 15693, making it versatile for various applications.
  • Modulation Schemes: It is capable of handling multiple modulation schemes such as ASK, PSK, and FSK, which allows for flexibility in designing communication protocols.
  • High Integration: This IC integrates a power amplifier, receiver, control logic, and a data framing system for a complete RFID solution, reducing external component count and system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF7900PW operates with low power consumption, extending the battery life of portable devices.
  • Programmable Output Power: The output power of the transmitter is programmable, enabling optimization for range and power usage based on specific application requirements.

Applications

The TRF7900PW is suitable for a broad spectrum of applications, including:

  • Contactless payment systems
  • Access control and security systems
  • Asset tracking and inventory management
  • Smart labels and tags
  • Product authentication

Technical Specifications

The device operates in the 13.56 MHz frequency range, which is the standard for high-frequency RFID systems. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Support and Resources

TI provides extensive support and resources for the TRF7900PW, including detailed datasheets, application notes, and design resources to assist engineers in implementing this IC into their projects efficiently. Customers can also leverage TI's community forums and technical support for additional guidance and troubleshooting.

You May Also Be Interested in

Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL / series RF Receiver AM, FM
Lowest to $22.1435
ECAD model for STA660TR
Maxim Integrated
IC RCVR 315/433MHZ ASK 28TSSOP
Need more? Email Us
ECAD model for MAX1473EUI+
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to $17.7716
ECAD model for SI4468-A2A-IM
ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Lowest to $3.7113
ECAD model for LA1780MA-A-MPB-E
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 36-WFQFN / IC RF TxRx + MCU General ISM < 1GHz 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Lowest to $18.2799
ECAD model for SI1080-A-GMR
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $869.2538
ECAD model for BCM85810RHILGG
ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Need more? Email Us
ECAD model for LA1781MA-MPB-E
Microchip Technology
IC RECEIVER QWIKRADIO 16QSOP
Need more? Email Us
ECAD model for MICRF219AYQS-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention