EN
  • EN
  • DE

TRF7900APW

Part No TRF7900APW
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC FRONT-END DUAL RCVR 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 27MHz
Sensitivity -102dBm
Data Rate (Max) 5 kbps
Modulation or Protocol FM, FSK
Applications Human-Interface Devices (HID), Wireless Control
Current - Receiving 65mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 132836-TRF7900APW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7900APW CAD Model

Description

The TRF7900APW is a highly integrated RFID (Radio Frequency Identification) transceiver module from the renowned semiconductor manufacturer, Texas Instruments. This advanced product is designed to facilitate low-power wireless communication and data exchange in the 13.56 MHz NFC (Near Field Communication) frequency range. It is a perfect solution for applications requiring RFID or NFC capabilities such as contactless payment systems, access control, and inventory tracking.

Key Features:

  • Multi-Protocol Support: The TRF7900APW supports a wide range of RFID standards including ISO/IEC 15693, ISO/IEC 18000-3, ISO/IEC 14443A/B, and FeliCa™, making it highly versatile for different types of RFID applications.
  • Integrated Transmitter/Receiver: The device includes an integrated transmitter and receiver with a built-in RF front end, minimizing the need for external components and simplifying the design process for system integrators.
  • Low-Power Operation: Designed for battery-powered applications, the TRF7900APW features a low-power consumption mode that significantly extends battery life, which is critical for handheld RFID readers and other portable devices.
  • Programmable Output Power: The output power of the transmitter is programmable, allowing for fine-tuned control over the communication range and performance, which is particularly useful in applications where power regulations or system sensitivity are concerns.
  • Flexible Interface Options: The device offers a SPI (Serial Peripheral Interface) for communication with microcontrollers, making it easy to integrate into existing designs.

Applications:

  • Contactless Payment Systems
  • Access Control Systems
  • Asset Tracking and Inventory Management
  • Smart Labels and Tags
  • NFC-enabled Devices

The TRF7900APW from Texas Instruments is a robust and reliable choice for developers looking to incorporate RFID technology into their products. Its comprehensive feature set, coupled with Texas Instruments' reputation for quality, makes it an exceptional component for a wide array of RFID and NFC applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7678 $51.9102
22+ $4.7326 $104.1172
33+ $4.5847 $151.2951
46+ $4.4368 $204.0928
59+ $4.2889 $253.0451
79+ $3.8452 $303.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess