EN
  • EN
  • DE

INA381A2IDSGR

Part No INA381A2IDSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description LOW COST CURRENT SENSOR WITH COM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Current Sense Regulator High/Low-Side - 8-WSON (2x2)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA381A2IDSGR-ND, 296-51182-6, 296-51182-1, 296-51182-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921228-INA381A2IDSGR
Ultra Librarian 3D Model Ultra Librarian INA381A2IDSGR CAD Model

Description

Texas Instruments INA381A2IDSGR Voltage Output, Bidirectional Current Sense Amplifier

The INA381A2IDSGR from Texas Instruments is a state-of-the-art voltage output, bidirectional current sense amplifier that offers industry-leading precision and performance. This highly integrated device is designed to accurately measure current across shunt resistors in a range of applications, from power management to system monitoring.

At the heart of the INA381A2IDSGR is a zero-drift architecture that ensures stability over time and temperature, providing reliable and consistent measurements. With a wide common-mode range of -0.2V to +26V, this amplifier is versatile enough to handle various systems with different voltage levels, including those that operate at low power.

The device features a fixed gain of 20 V/V which simplifies the design process by eliminating the need for external gain-setting components. This fixed gain setting also contributes to the device's high accuracy by reducing the number of potential error sources.

One of the standout features of the INA381A2IDSGR is its integrated comparator with a latching alert function. This allows for real-time overcurrent detection and system protection. The threshold for the alert function can be set using an external reference voltage, making it adaptable to various current sensing requirements.

The INA381A2IDSGR comes in a compact, surface-mount, small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures that it can perform reliably in a wide range of environmental conditions, making it suitable for automotive and industrial applications as well as consumer electronics.

In summary, the Texas Instruments INA381A2IDSGR is a robust, high-precision current sense amplifier that is perfect for designers looking to enhance system safety and efficiency. Its ease of use, combined with its advanced features, makes it an excellent choice for a wide array of current sensing applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3658 $51.2120
335+ $0.3001 $100.5335
520+ $0.2908 $151.2160
715+ $0.2814 $201.2010
920+ $0.2720 $250.2400
1,235+ $0.2439 $301.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess