EN
  • EN
  • DE

TRF37B73IDSGR

Part No TRF37B73IDSGR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC RF AMP 1MHZ-6GHZ  /  RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel (TR)
Frequency 1MHz ~ 6GHz
P1dB 15dBm
Gain 14.5dB
Noise Figure 4dB
Voltage - Supply 3.3V
Current - Supply 52mA
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TRF37B73
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000
Win Source Part Number 1007400-TRF37B73IDSGR
Ultra Librarian 3D Model Ultra Librarian TRF37B73IDSGR CAD Model

Description

The TRF37B73IDSGR is a high-performance, integrated RF synthesizer module from Texas Instruments, designed to meet the demanding requirements of modern wireless communication systems. This advanced device features a fractional-N frequency synthesizer with a phase-locked loop (PLL), providing precise frequency generation and modulation capabilities for a wide range of applications including wireless infrastructure, radar systems, test equipment, and satellite communications.

Key Features

  • Wide Frequency Range: The TRF37B73IDSGR operates over a broad frequency spectrum, enabling it to be used in various frequency bands and applications.
  • Low Phase Noise: With its low phase noise performance, the device ensures high signal integrity, which is critical for maintaining the quality of communication links.
  • High Integration: This module integrates multiple functions into a single package, reducing the need for additional external components and simplifying design complexity.
  • Programmable: Users can program the synthesizer's settings via a serial interface, offering flexibility and ease of use in system design and adjustments.
  • Power Efficiency: Designed with power efficiency in mind, the TRF37B73IDSGR conserves energy, making it suitable for battery-powered devices or systems where power consumption is a concern.

Applications

The versatility of the TRF37B73IDSGR makes it an ideal choice for a variety of RF applications. Its precise frequency generation capabilities are essential for wireless communication systems that require stable and reliable signal transmission. Additionally, its high level of integration and programmability make it well-suited for complex systems that demand minimal footprint and ease of configuration.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF37B73IDSGR is no exception. This product is built with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Customers can trust this device for consistent performance and long-term durability.

You May Also Be Interested in

CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3182 $52.7280
95+ $1.0816 $102.7520
145+ $1.0478 $151.9310
200+ $1.0140 $202.8000
260+ $0.9802 $254.8520
345+ $0.8788 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess