EN
  • EN
  • DE

TRF370417IRGET

Part No TRF370417IRGET
Manufacturer Texas Instruments
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 50MHz to 6GHz
RF Frequency 50MHz to 6GHz
P1dB 12dBm
Noise Floor -162dBm/Hz
Operating Supply Current 205mA
Supply Voltage - Operating 4.5 V to 5.5 V
Test Frequency 2.14GHz
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 1113977-TRF370417IRGET
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TRF370417IRGET CAD Model

Description

Product Overview: TRF370417IRGET

The TRF370417IRGET is a state-of-the-art quadrature modulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is integral to complex communication systems, offering a seamless interface for a wide variety of applications, including base station transceivers, wireless communication systems, and software-defined radios.

Key Features

  • Frequency Range: The TRF370417IRGET operates over a broad frequency range, making it suitable for multi-band and multi-standard base station deployments.
  • High Linearity: It delivers exceptional linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise: The device boasts a low noise floor, ensuring that signal integrity is preserved even in environments with a high signal-to-noise ratio.
  • Integration: This modulator integrates a range of features including a local oscillator (LO) buffer, reducing the need for external components and simplifying the design process.
  • Adjustable Gain: With its programmable gain setting, the TRF370417IRGET allows for precise control over the signal amplitude, facilitating optimal system performance.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power management within the system design.

Applications

  • Wireless Infrastructure
  • Point-to-Point Radio Systems
  • Software-Defined Radios
  • RFID and Satellite Communications

The TRF370417IRGET is available in a compact QFN-24 package, which is ideal for space-constrained applications. Its excellent thermal performance ensures reliability even under strenuous operating conditions. With its combination of high linearity, broad frequency range, and integration, the TRF370417IRGET from Texas Instruments is an excellent choice for designers seeking to enhance their RF and IF modulation capabilities in advanced communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3874 $56.7748
5+ $23.2922 $116.4610
7+ $22.5643 $157.9501
10+ $21.8364 $218.3640
12+ $21.1086 $253.3032
16+ $18.9249 $302.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess