EN
  • EN
  • DE

TMDXBEVM8148

Part No TMDXBEVM8148
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MISTRAL AM387X/DM814X EVAL BRD / AM387x, DM814x Mistral DaVinci™, Sitara™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series DaVinci™, Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Mistral
Utilized IC / Part AM387x, DM814x
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Power Supply, Accessories
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1341824-TMDXBEVM8148
Ultra Librarian 3D Model Ultra Librarian TMDXBEVM8148 CAD Model

Description

The TMDXBEVM8148 is a highly versatile evaluation module from Texas Instruments, designed to provide developers with a robust platform for testing and developing applications on the powerful DM8148 DaVinci digital media processor. This evaluation module is ideal for those looking to push the boundaries of video, image, and audio processing with its high-performance features and comprehensive development environment.

Key Features:

  • High-Performance Processing: At the heart of the TMDXBEVM8148 is the DM8148 DaVinci processor, which integrates an ARM Cortex-A8 core along with a C674x DSP core, delivering efficient multitasking and signal processing capabilities.
  • Extensive Connectivity: The module includes a range of interfaces such as HDMI, SATA, Gigabit Ethernet, USB 2.0, PCIe, and more, enabling a wide array of peripheral connections and data transfer options.
  • Rich Multimedia Support: With its dedicated video processing subsystems, the TMDXBEVM8148 excels in handling high-definition video encode/decode, image processing, and graphics acceleration.
  • Flexible Memory Options: It comes equipped with onboard memory, including DDR3 RAM and NAND Flash, while also providing support for external memory interfaces.
  • Software Development Toolkit: Texas Instruments offers a comprehensive software development kit (SDK) that includes Linux and Android support, enabling rapid development and deployment of custom applications.
  • Onboard Debugging: The module features onboard JTAG emulation for simplified debugging, ensuring a smooth development experience.

Applications:

The TMDXBEVM8148 is suitable for a wide range of applications, particularly those requiring intensive multimedia processing, such as:

  • Video conferencing systems
  • Security and surveillance
  • Medical imaging
  • Digital signage
  • Home automation and networking

In summary, the TMDXBEVM8148 from Texas Instruments represents a comprehensive solution for developers aiming to leverage the capabilities of the DM8148 DaVinci processor. Whether for industrial, commercial, or research purposes, this evaluation module is engineered to accelerate development and enable the creation of cutting-edge multimedia applications.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess